EN
  • EN
  • DE

LM2940T-10/NOPB

Part No LM2940T-10/NOPB
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827743-LM2940T-10/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2940T-10/NOPB CAD Model

Description

LM2940T-10/NOPB

The LM2940T-10/NOPB is a high-quality low dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and reliable power supply. This regulator offers a fixed output voltage of 10V with a dropout voltage of typically 0.5V at a full load of 1A. Its ability to maintain a constant voltage output despite variations in load conditions and input voltage makes it an ideal choice for sensitive electronic applications.

With a maximum input voltage of 26V, the LM2940T-10/NOPB is versatile enough to handle a range of input sources. It features a low ground pin current that remains nearly constant regardless of load current, which improves the efficiency of the regulator. The device is also equipped with protection features like overcurrent protection, thermal shutdown, and safe area protection, enhancing its reliability and longevity.

One of the key advantages of the LM2940T-10/NOPB is its low quiescent current, which makes it suitable for battery-powered devices where power conservation is crucial. Additionally, the device's ability to operate with low ESR output capacitors gives it stability with a wide range of capacitors, making it flexible for design considerations.

Offered in a TO-220 package, the LM2940T-10/NOPB is easy to integrate into a variety of circuit boards and is designed for rugged industrial applications. Whether you're designing automotive electronics, consumer electronics, or complex industrial systems, this regulator ensures a reliable power source that can contribute to the overall performance and efficiency of your electronic devices.

As part of Texas Instruments' commitment to environmental sustainability, the LM2940T-10/NOPB is lead-free and RoHS compliant, ensuring that it meets global environmental standards and regulations.

In summary, the LM2940T-10/NOPB from Texas Instruments is a robust, efficient, and reliable LDO voltage regulator that offers excellent performance for a wide range of applications. Its protection features and compliance with environmental standards make it a responsible and safe choice for your power regulation needs.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8378 $51.0804
43+ $2.3285 $100.1255
67+ $2.2557 $151.1319
92+ $2.1830 $200.8360
119+ $2.1102 $251.1138
159+ $1.8919 $300.8121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,653 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess