Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 082669-LM293D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Computers & Computer Peripherals, Motor Drive & Control, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian LM293D CAD Model

Description

The LM293D is a differential from Texas Instruments that is designed for power management applications.

  • Voltage Input Offset: 5mV @ 30V
  • Current Input Bias: 0.25μA @ 5V
  • Current Output: 20mA
  • Package: 8-SOIC
  • Temperature Range: -25°C to 85°C
  • Supply Voltage: 2 V to 36 V, ±1 V to 18 V
  • Commonly Used In: sensing & instrumentation, computers & computer peripherals, motor drive & control, and test & measurement

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-I/P
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Maxim Integrated
IC COMPARATOR OD 16-DIP
Need more? Email Us
ECAD model for MAX984EPE+
Maxim Integrated
IC COMPARATOR 1 GEN PUR 4UCSP
Need more? Email Us
ECAD model for MAX9646EBS+TG45
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP
Need more? Email Us
ECAD model for MAX9094AUD+
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $5.2156
ECAD model for ADCMP396ARZ-RL7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
975+ $0.0515 $50.2125
2,075+ $0.0483 $100.2225
3,220+ $0.0466 $150.0520
4,610+ $0.0434 $200.0740
6,000+ $0.0417 $250.2000
7,485+ $0.0401 $300.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 166,301 pieces
MOQ: 975 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention