EN
  • EN
  • DE

LM2917M

Part No LM2917M
Manufacturer Texas Instruments
Catalog PMIC - V/F and F/V Converters
Description LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Frequency to Voltage
Frequency - Max 10kHz
Linearity ±0.3%
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LM2917
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1198276-LM2917M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2917M CAD Model

Description

The LM2917M is a versatile and robust frequency to voltage converter manufactured by Texas Instruments. This integrated circuit is specifically designed to provide a simple and efficient solution for applications requiring a reliable conversion from variable frequency input signals into linearly proportional voltage outputs.

Key Features

  • Voltage Supply: The device operates on a wide range of supply voltages, from 4V to 40V, making it suitable for automotive, industrial, and consumer applications.
  • Frequency Range: It can handle frequency inputs ranging from 0 Hz to 10 kHz, offering flexibility for various use cases.
  • Package Type: The LM2917M comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained environments.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, it ensures reliable performance under extreme conditions.

Applications

The versatility of the LM2917M allows it to be used in a wide array of applications, including but not limited to:

  • Tachometers and RPM gauges for automotive engines.
  • Motor speed control and monitoring systems.
  • Voltage-to-frequency conversion for data acquisition systems.
  • Frequency-based event counting or timing.

Benefits

Integrating the LM2917M into your design can provide several benefits:

  • Reliability: Built by Texas Instruments, a leader in semiconductor solutions, the LM2917M is designed for long-term reliability and performance.
  • Accuracy: The device ensures a high degree of accuracy in frequency to voltage conversion, which is crucial for sensitive applications.
  • Flexibility: Its wide input frequency range and voltage supply options make it adaptable to various scenarios without the need for significant alterations to the existing design.

Conclusion

In summary, the LM2917M from Texas Instruments stands as an exemplary solution for designers looking to implement frequency to voltage conversion with precision and ease. Its robustness, combined with a wide range of operating conditions, makes it a go-to choice for a multitude of applications.

You May Also Be Interested in

Texas Instruments
IC F/V CONV 10KHZ 14DIP / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-PDIP
Lowest to $3.0130
Analog Devices Inc.
IC V/F CONV 1MHZ 8MSOP
Lowest to $3.5640
Analog Devices Inc.
SINGLE PHASE METERING IC
Lowest to $5.0520
Analog Devices Inc.
IC CONVERTER V TO FREQ 8-SOIC
Lowest to $65.6941
Analog Devices Inc.
IC V/F CONV 2MHZ 20PLCC / Voltage to Frequency Converter IC 2 MHz ±0.02% 20-PLCC (9x9)
Lowest to $252.1739
NJR Corporation/NJRC
Lowest to $0.7508
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Lowest to $10.8632
Texas Instruments
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Lowest to $15.9202
Analog Devices Inc.
IC CONVERTER VOLT TO FREQ 8MSOP
Lowest to $2.8795

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7462 $52.3860
70+ $1.4328 $100.2960
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2985 $253.2075
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess