EN
  • EN
  • DE

VFC32KP

Part No VFC32KP
Manufacturer Texas Instruments
Catalog PMIC - V/F and F/V Converters
Description IC V/F AND F/V CONVERTER 14 DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Volt to Frequency and Frequency to Volt
Maximum Input Frequency 100kHz
Full Scale ±75ppm/°C
Linearity ±0.05%
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 036260-VFC32KP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian VFC32KP CAD Model

Description

The VFC32KP is a high-performance voltage-to-frequency converter module from the renowned semiconductor manufacturer, Texas Instruments. Designed to provide precise and reliable conversion of analog voltage signals into proportional frequency outputs, this device is a versatile component suitable for a wide range of applications, including data acquisition systems, analog-to-digital conversion, and motor speed control.

Key Features

  • Wide Dynamic Range: The VFC32KP operates over a broad range of input voltages, offering great flexibility for different use cases.
  • High-Linearity: With excellent linearity, the device ensures accurate signal conversion, minimizing errors in the frequency output.
  • Low Power Consumption: Designed for efficiency, the VFC32KP consumes minimal power, making it ideal for battery-operated and portable applications.
  • Temperature Compensation: The built-in temperature compensation feature maintains performance across a wide temperature range, ensuring reliability under varying environmental conditions.
  • Single Supply Operation: It can operate from a single power supply, simplifying the power design of the system it is integrated into.

Applications

The flexibility and high performance of the VFC32KP make it an excellent choice for various applications, including:

  • Industrial Process Control
  • Isolated Data Acquisition
  • Analog-to-Digital Conversion
  • Long-Term Integration
  • Frequency Modulation and Demodulation

Technical Specifications

The VFC32KP boasts a range of technical specifications that underscore its quality and performance:

  • Input Voltage Range: Specified for full range
  • Frequency Range: Adjustable based on external components
  • Supply Voltage: Compatible with a range of voltages
  • Package: Available in a compact package suitable for space-constrained applications

With its robust design and reliable performance, the VFC32KP from Texas Instruments stands out as a top choice for professionals seeking a high-quality voltage-to-frequency converter. Whether for industrial, commercial, or research applications, this device delivers the accuracy and durability needed for complex and demanding tasks.

You May Also Be Interested in

Analog Devices Inc.
IC V/F CONV 2MHZ 20PLCC / Voltage to Frequency Converter IC 2 MHz ±0.02% 20-PLCC (9x9)
Lowest to $252.1739
Texas Instruments
V-F Converter | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $0.4373
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Need more? Email Us
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Lowest to $10.8632
Analog Devices Inc.
Lowest to $75.6717
Texas Instruments
IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Lowest to $2.8410
Analog Devices Inc.
IC V/F CONV 1MHZ 8MSOP
Lowest to $3.5640
Burr Brown
VOLTAGE TO FREQUENCY CONVERTER / Volt to Frequency and Frequency to Volt Converter IC 500 kHz ±0.05% TO-100-10
Need more? Email Us
Analog Devices Inc.
IC V-F CONVERTER MONO 8-DIP
Lowest to $8.7910

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2171 $60.6513
7+ $16.5884 $116.1188
10+ $16.0700 $160.7000
13+ $15.5516 $202.1708
17+ $15.0332 $255.5644
23+ $13.4781 $309.9963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 987 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess