EN
  • EN
  • DE

TC9400CPD

Part No TC9400CPD
Manufacturer Microchip Technology
Catalog PMIC - V/F and F/V Converters
Description VOLTAGE-TO-FREQUENCY/FREQUENCY-TO-VOLTAGE CONVERTERS | IC V-FREQ/FREQ-V CONV 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Volt to Frequency and Frequency to Volt
Frequency - Max 100kHz
Full Scale ±40ppm/°C
Linearity ±0.05%
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number TC9400
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1265468-TC9400CPD
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Test & Measurement, Signal Processing, Metering, Motor Drive & Control, RF Communications
Ultra Librarian 3D Model Ultra Librarian TC9400CPD CAD Model

Description

Microchip Technology TC9400CPD Voltage-to-Frequency/Frequency-to-Voltage Converter

The TC9400CPD from Microchip Technology is a versatile and reliable voltage-to-frequency (V/F) and frequency-to-voltage (F/V) converter integrated circuit (IC) designed to cater to a wide array of applications. This precision converter is ideal for use in data acquisition systems, analog-to-digital conversion, long-term integration, linear frequency modulation or demodulation, frequency-to-voltage conversion, and many other situations where a stable and accurate signal conversion is required.

The TC9400CPD operates over a broad frequency range, with the capability to convert a low-level DC voltage input into a linear frequency output or vice versa. Its high linearity ensures precise conversions, making it a suitable choice for instrumentation and control systems where accuracy is paramount.

With its wide operating temperature range, the TC9400CPD is engineered to perform consistently in various environmental conditions. This makes it an excellent choice for industrial applications that may be subjected to extreme temperatures.

Key features of the TC9400CPD include:

  • High linearity with precision conversion
  • Wide dynamic range for input voltage and frequency
  • Low power consumption, making it suitable for battery-operated devices
  • Operational stability over a wide temperature range
  • Flexible supply voltage, accommodating a range of power sources
  • Easy interfacing with other standard logic families

The TC9400CPD comes in a 14-pin DIP (Dual In-line Package), providing a convenient option for breadboard prototyping as well as for final PCB (Printed Circuit Board) designs. Its pin configuration allows for straightforward integration into existing circuits without the need for complex wiring or additional components.

Whether you are developing a frequency-based measurement system, working on a signal processing project, or need a reliable converter for industrial process control, the TC9400CPD by Microchip Technology offers a high-performance solution that combines functionality with ease of use.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
Analog Devices Inc.
IC CONV V/F F/V MONO TO100-10
Lowest to $46.9219
Analog Devices Inc.
IC CONVERTER V TO FREQ 8-SOIC
Lowest to $65.6941
Analog Devices Inc.
SINGLE PHASE METERING IC
Lowest to $5.0520
Analog Devices Inc.
VFC Sync 1MHz 8-Pin MSOP Tube / 3 V/5 V Low Power, Synchronous Voltage-to-Frequency Converter | IC CONV SYNC VOLT-FREQ 8-MSOP
Lowest to $2.7547
NJR Corporation/NJRC
IC V-F/F-V CONVERTER 8DIP
Lowest to $1.9589
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 14-DIP
Lowest to $1.8731
Texas Instruments
V-F Converter | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $0.4373
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0979 $60.5874
14+ $8.2855 $115.9970
22+ $8.0267 $176.5874
30+ $7.7678 $233.0340
39+ $7.5088 $292.8432
52+ $6.7320 $350.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess