EN
  • EN
  • DE

LM2907M-8/NOPB

Part No LM2907M-8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - V/F and F/V Converters
Description IC CONVERTER FREQ TO VOLT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Frequency to Voltage
Maximum Input Frequency 10kHz
Linearity ±0.3%
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 082663-LM2907M-8/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2907M-8/NOPB CAD Model

Description

The LM2907M-8/NOPB is a high-performance monolithic frequency-to-voltage converter from the globally renowned semiconductor manufacturing company, Texas Instruments.

  • Designed to convert a frequency input into a linearly proportional voltage output
  • Highly stable operation over a wide temperature range
  • High input impedance
  • Built-in hysteresis to provide noise immunity
  • Handle a wide range of input frequencies: from DC up to 100kHz
  • Supply voltages: from 4.5V to 40V
  • Built-in protection against reverse voltage
  • 8-pin SOIC package
  • RoHS compliant
  • Lead/Ball Finish is MSL Peak Temp (220C)

You May Also Be Interested in

Texas Instruments
V-F Converter | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $0.4373
Analog Devices Inc.
Lowest to $75.6717
Analog Devices Inc.
IC V/F CONV 2MHZ 20PLCC / Voltage to Frequency Converter IC 2 MHz ±0.02% 20-PLCC (9x9)
Lowest to $252.1739
Texas Instruments
IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Lowest to $1.8138
Texas Instruments
IC F/V CONV 10KHZ 14DIP / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-PDIP
Lowest to $2.4407
Texas Instruments
IC F/V CONV 10KHZ 14DIP / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-PDIP
Lowest to $3.0130
Texas Instruments
IC F/V CONV 10KHZ 14SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-SOIC
Lowest to $2.7634
Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONVERTER PREC V TO FREQ 8DIP
Lowest to $0.8369
Analog Devices Inc.
IC V-F CONVERTER MONO 8SOIC
Lowest to $6.1314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8372 $55.1160
70+ $1.5075 $105.5250
105+ $1.4604 $153.3420
145+ $1.4133 $204.9285
185+ $1.3662 $252.7470
245+ $1.2248 $300.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,978 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess