EN
  • EN
  • DE

LM2904BAIDR

Part No LM2904BAIDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Amplifier 2 Circuit
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM2904
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-LM2904BAIDRDKR, 296-LM2904BAIDRCT, 296-LM2904BAIDRTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877283-LM2904BAIDR
Ultra Librarian 3D Model Ultra Librarian LM2904BAIDR CAD Model

Description

The LM2904BAIDR is a versatile dual operational amplifier (op-amp) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is designed to offer a perfect blend of performance, power efficiency, and versatility, making it suitable for a wide range of applications in consumer electronics, industrial, automotive, and telecommunication sectors.

Key Features

  • Wide Supply Range: The LM2904BAIDR operates on a supply voltage range from 3V to 30V for single supply operations, or ±1.5V to ±15V for dual supply applications. This wide range allows for flexibility in various power environments.
  • Low Supply Current: It is designed for low-power operations, drawing a typical supply current of only 0.6 mA, which is ideal for battery-powered devices.
  • Large Output Voltage Swing: The op-amp can swing outputs to within a few millivolts of the supply rails, maximizing the signal range.
  • Common-Mode Input Voltage Range: Includes the ground potential, making the device suitable for single-supply operations.
  • High Gain Bandwidth: The product offers a stable gain bandwidth of 1.1 MHz, which is suitable for audio processing, filters, and many other signal processing tasks.
  • Extended Temperature Range: The LM2904BAIDR is operational over an extended temperature range from -40°C to 125°C, accommodating a variety of challenging environments.

Applications

The LM2904BAIDR is extremely versatile and can be utilized in numerous applications such as:

  • Sensor amplifiers
  • Active filters
  • General-purpose low-voltage applications
  • Battery-powered devices
  • Automotive electronics

Package and Quality

This particular model, the LM2904BAIDR, comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. It is also available in a standard reel packaging, facilitating efficient assembly for high-volume production. Texas Instruments is committed to the highest standards of quality and reliability, ensuring that the LM2904BAIDR meets stringent industry requirements for performance and durability.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1325 $50.3500
810+ $0.1242 $100.6020
1,250+ $0.1200 $150.0000
1,795+ $0.1116 $200.3220
2,330+ $0.1074 $250.2420
2,910+ $0.1032 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,110 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess