EN
  • EN
  • DE

LM2903QPWRG4Q1

Part No LM2903QPWRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Comparator Dual R-R O/P ±15V/30V Automotive 8-Pin TSSOP T/R / IC COMPARATOR DIFF DUAL 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 018951-LM2903QPWRG4Q1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM2903-Q1
Introduction Date July 10, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2903QPWRG4Q1 CAD Model

Description

The LM2903QPWRG4Q1 from Texas Instruments is a high-performing, precision dual operational amplifier designed to offer a wide range of features and benefits for various applications.

  • Input Bias and Offset Currents: Low
  • Gain Bandwidth: 2.5MHz
  • Slew Rate: 1.3V/μs
  • Pin Configuration: Industry-standard
  • Supply Range: 2V to 36V
  • Protection: Overload protection on the input and output
  • Power Consumption: Low-power
  • Differential Input Voltage Range: Equal to the power supply voltage
  • ESD Tolerance: High
  • Package: TSSOP (PW) 8-pin

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3377 $50.6550
365+ $0.2771 $101.1415
560+ $0.2684 $150.3040
770+ $0.2598 $200.0460
1,000+ $0.2511 $251.1000
1,335+ $0.2252 $300.6420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,950 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess