EN
  • EN
  • DE

LM2903PSR

Part No LM2903PSR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR DUAL DIFF 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 7mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 018947-LM2903PSR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2903PSR CAD Model

Description

The LM2903PSR from Texas Instruments is a highly sophisticated and advanced piece of technology that is designed to enhance the performance and efficiency of various electronic devices.

  • Device Type: Dual differential comparator
  • Key Features: High precision, low power consumption, and high-speed performance
  • Precision: Wide common-mode voltage range and a high-gain differential input stage
  • Durability: Wide operating temperature range, withstands high voltage levels
  • Package: Small-outline
  • Safety Features: Output short-circuit protection and an input bias current protection

You May Also Be Interested in

Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3838 $51.8130
320+ $0.3149 $100.7680
495+ $0.3051 $151.0245
680+ $0.2952 $200.7360
880+ $0.2854 $251.1520
1,175+ $0.2559 $300.6825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,300 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess