EN
  • EN
  • DE

LM2901VQPWRQ1

Part No LM2901VQPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC QUAD DIFF COMPARATOR 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 018917-LM2901VQPWRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2901VQPWRQ1 CAD Model

Description

The LM2901VQPWRQ1 from Texas Instruments is a high-performance, quad differential comparator, designed to provide a new level of performance and versatility in a variety of applications.

  • Voltage Range: from 2V to 36V
  • Feature: low power consumption.
  • Operating temperature range: from -40°C to +125°C
  • Design: to withstand electrostatic discharge and has built-in protection against short-circuits
  • Package: thin shrink small-outline package (TSSOP)
  • Compliance: RoHS compliant

You May Also Be Interested in

Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,590 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess