EN
  • EN
  • DE

LM285LPRE3-1-2

Part No LM285LPRE3-1-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1053456-LM285LPRE3-1-2
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Metering, Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LM285LPRE3-1-2 CAD Model

Description

Product Overview: LM285LPRE3-1-2 Voltage Reference

The LM285LPRE3-1-2 is a precision micro-power shunt voltage reference from Texas Instruments, offering a stable voltage reference for various applications. This component is designed for ease of use and reliability, making it an ideal choice for precision data conversion systems, battery-powered and portable devices, and other applications where power efficiency and accuracy are crucial.

Key Features

  • Stable Voltage: The LM285LPRE3-1-2 provides a precise 2.5V output voltage, which is maintained over a wide range of operating conditions.
  • Low Power Consumption: With its micro-power operation, it is optimized for battery-powered and energy-saving applications, ensuring minimal drain on power sources.
  • Wide Operating Current: It operates over a current range of 20μA to 20mA, offering flexibility for various design requirements.
  • High Accuracy: The device features a tight output voltage tolerance, ensuring high precision for sensitive electronic circuits.
  • Temperature Stability: The LM285LPRE3-1-2 offers excellent temperature stability, making it reliable over a broad temperature range.
  • Package Options: It is available in a variety of package types to fit different assembly and space requirements.

Applications

  • Portable, battery-powered equipment
  • Data conversion systems (ADCs/DACs)
  • Power supplies
  • Energy management systems
  • Automotive electronics
  • Industrial instrumentation

Quality and Reliability

As with all Texas Instruments products, the LM285LPRE3-1-2 is manufactured to the highest quality standards. Its robust design ensures reliable operation even in the harshest conditions. The device's long-term stability and reliability are backed by Texas Instruments' extensive testing and quality control processes.

Support and Resources

Designers and engineers can access a wealth of support materials for the LM285LPRE3-1-2, including datasheets, application notes, and simulation models, directly from the Texas Instruments website. This ensures a smooth integration of the voltage reference into a wide array of applications, with the backing of Texas Instruments' technical expertise.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3255 $50.4525
375+ $0.2671 $100.1625
580+ $0.2587 $150.0460
800+ $0.2504 $200.3200
1,035+ $0.2421 $250.5735
1,385+ $0.2170 $300.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,136 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess