EN
  • EN
  • DE

LM285BXZ-2.5/NOPB

Part No LM285BXZ-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±1.5%
Temperature Coefficient 30ppm/°C
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1053435-LM285BXZ-2.5/NOPB
Family Name LM285
Introduction Date March 01, 1998
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM285BXZ-2.5/NOPB CAD Model

Description

The LM285BXZ-2.5/NOPB is a precision micro-power shunt voltage reference from Texas Instruments, providing a stable 2.5V output voltage with an accuracy of ±1%. This voltage reference IC is a versatile component designed for a wide array of applications, including power supplies, battery-operated equipment, and precision data conversion systems.

Key Features

  • Output Voltage: Precisely regulated 2.5V with low-output voltage temperature coefficient, ensuring minimal voltage variation over temperature changes.
  • Low Dynamic Impedance: The dynamic impedance of the device is less than 1Ω, which helps to maintain output voltage stability under varying load conditions.
  • Wide Operating Current: Operates over a current range of 20µA to 20mA, offering flexibility for different design requirements.
  • Extended Temperature Range: Suitable for use across a wide temperature range from -40°C to +85°C, making it ideal for challenging environments.
  • Package: Available in a TO-92 package, which is known for its ease of handling and integration into a variety of circuit designs.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that this product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications

The LM285BXZ-2.5/NOPB is suitable for a multitude of applications. It is commonly used in portable battery-powered devices due to its low power consumption. Its precision voltage reference is ideal for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), ensuring accurate data conversion. Additionally, it can be used in power supply control and monitoring, where stable reference voltage is critical for proper operation.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM285BXZ-2.5/NOPB is no exception. This product is designed and manufactured to meet the highest standards, ensuring consistent performance and longevity in your application.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the LM285BXZ-2.5/NOPB.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9463 $52.0465
130+ $0.7765 $100.9450
200+ $0.7522 $150.4400
275+ $0.7280 $200.2000
360+ $0.7037 $253.3320
480+ $0.6309 $302.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,600 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess