EN
  • EN
  • DE

LM285BXMX-1.2/NOPB

Part No LM285BXMX-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 30ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1053434-LM285BXMX-1.2/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM285BXMX-1.2/NOPB CAD Model

Description

LM285BXMX-1.2/NOPB - Adjustable Micropower Voltage Reference

The LM285BXMX-1.2/NOPB is a precision micropower voltage reference from Texas Instruments, renowned for its high reliability and versatility in various applications. This adjustable voltage reference is part of the LM285 series, designed to offer both low dynamic impedance and good temperature stability, making it an excellent choice for battery-powered and portable devices.

Key Features:

  • Adjustable Output: The output voltage can be set to any value between 1.24V and 29V with the use of two external resistors.
  • Low Current Drain: It has a very low quiescent current of 20μA, which is critical for power-sensitive applications.
  • Temperature Coefficient: The LM285BXMX-1.2/NOPB features a typical temperature coefficient of only ±50 ppm/°C, ensuring consistent performance across a wide temperature range.
  • Wide Operating Current: It operates over a current range of 10μA to 20mA, providing flexibility in design.
  • Package: It is offered in an SOIC-8 package, which is suitable for surface mount technology and helps in saving board space.
  • Lead-Free and RoHS Compliant: The NOPB (No Lead (Pb)) designation indicates that the product is compliant with RoHS (Restriction of Hazardous Substances) standards, making it environmentally friendly.

Applications:

The LM285BXMX-1.2/NOPB is ideal for a wide range of applications, including:

  • Portable, battery-powered equipment
  • Power supplies
  • Data acquisition systems
  • Instrumentation
  • Analog and digital electronics

Quality and Reliability:

Texas Instruments is committed to providing high-quality products, and the LM285BXMX-1.2/NOPB is no exception. It is manufactured to the highest standards and has undergone rigorous testing to ensure performance, durability, and reliability in even the most demanding conditions.

With its precise voltage regulation, low power consumption, and small form factor, the LM285BXMX-1.2/NOPB is a smart choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5503 $53.2545
35+ $2.9130 $101.9550
54+ $2.8220 $152.3880
74+ $2.7310 $202.0940
95+ $2.6399 $250.7905
127+ $2.3669 $300.5963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess