EN
  • EN
  • DE

LM385BXZ-2.5/NOPB

Part No LM385BXZ-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±1.5%
Temperature Coefficient 30ppm/°C
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1054026-LM385BXZ-2.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM385BXZ-2.5/NOPB CAD Model

Description

Product Overview: LM385BXZ-2.5/NOPB

The LM385BXZ-2.5/NOPB is a precision micro-power shunt voltage reference from Texas Instruments, designed for a wide array of applications requiring a stable and accurate reference voltage. This particular model boasts a fixed 2.5V output with an impressive accuracy level, making it a reliable component for various electronic circuits.

Key Features

  • Output Voltage: Precisely regulated 2.5 volts, providing a stable reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other voltage-sensitive components.
  • Low Dynamic Impedance: Ensures stable voltage under varying load conditions, which is critical for maintaining accuracy in sensitive electronic applications.
  • Wide Operating Current: Compatible with a broad range of operating currents, from 20µA to 20mA, making it versatile for both low and high power applications.
  • Temperature Stability: Engineered to perform consistently over a temperature range of -40°C to +85°C, ensuring reliable operation in diverse environments.
  • Low Temperature Coefficient: Exhibits minimal deviation in output voltage with temperature changes, which is crucial for precision applications.
  • Package Type: Available in a TO-92 package, which is widely used and easy to integrate into various circuit designs.

Applications

The LM385BXZ-2.5/NOPB is suitable for a multitude of applications, including but not limited to:

  • Portable battery-powered devices
  • Power supplies
  • Data acquisition systems
  • Instrumentation
  • Consumer electronics

Quality and Reliability

As a product of Texas Instruments, the LM385BXZ-2.5/NOPB is manufactured to meet high standards of quality and reliability. The NOPB designation indicates that this component is lead-free ("No Lead"), complying with current environmental standards and regulations for electronic components.

Conclusion

With its precise voltage output, low dynamic impedance, and robust temperature stability, the LM385BXZ-2.5/NOPB from Texas Instruments is an excellent choice for designers who require a dependable voltage reference in their circuits. Its adaptability to a wide range of operating conditions and applications further cements its position as a go-to component for precision voltage requirements.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess