EN
  • EN
  • DE

LM2759SDX/NOPB

Part No LM2759SDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 1A 12WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 2 V to 4 V
Channel Output Current 1A (Flash)
Frequency 1MHz
Dimming I2C
Applications Camera Flash
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-WSON (3x3)
Win Source Part Number 091317-LM2759SDX/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2759SDX/NOPB CAD Model

Description

The LM2759SDX/NOPB is an advanced, highly versatile product from the renowned technology company, Texas Instruments.

  • Type: High-efficiency, switched capacitor, white LED driver.
  • LED Support: Up to five white LEDs in parallel.
  • LED Current: Constant current of 30mA per LED.
  • Total Output Current: 150mA.
  • Input Voltage Range: 2.7V to 5.5V.
  • Efficiency: Up to 90%.
  • Charge Pump: Fractional.
  • Package: Small 14-pin WSON.
  • Function: Programmable soft-start.
  • Protection: Built-in thermal shutdown function, over-voltage protection circuit, short-circuit protection feature.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1223 $50.5035
110+ $0.9208 $101.2880
170+ $0.8921 $151.6570
235+ $0.8633 $202.8755
300+ $0.8345 $250.3500
405+ $0.7482 $303.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,837 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess