EN
  • EN
  • DE

LM2743-19AEVAL

Part No LM2743-19AEVAL
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description BOARD EVALUATION LM2743-19A / LM2743 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.2V ~ 3.3V
Current - Output 19A
Voltage - Input 8V ~ 14V
Regulator Topology Buck
Frequency - Switching 300kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM2743
Base Product Number LM2743
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 9030.90.6600
Other Names LM274319AEVAL
Standard Package 1
Win Source Part Number 1069899-LM2743-19AEVAL
Ultra Librarian 3D Model Ultra Librarian LM2743-19AEVAL CAD Model

Description

The LM2743-19AEVAL from Texas Instruments is a high-performance evaluation board designed for engineers and developers to assess the capabilities of the LM2743 low-voltage synchronous buck regulator in a practical application environment. This evaluation platform facilitates the testing and optimization of power supply circuits, making it an invaluable tool for the design and development of advanced electronic systems.

Key Features

  • High-Efficiency Synchronous Buck Regulator: The LM2743 provides efficient DC-DC conversion, which is critical for low-voltage, high-current applications.
  • Adjustable Output Voltage: The evaluation board is designed to allow for easy adjustment of the output voltage, enabling users to tailor the power supply to their specific needs.
  • High-Frequency Operation: With the capability to operate at high frequencies, the LM2743-19AEVAL reduces the size of external components, thereby minimizing the overall solution footprint.
  • Thermal Protection: The LM2743 includes thermal shutdown protection, ensuring the safety and reliability of the evaluation board during operation.
  • Load Regulation: The regulator maintains a stable output voltage despite variations in load, which is essential for powering sensitive electronic circuits.

Applications

The LM2743-19AEVAL is suitable for a wide range of applications, including but not limited to:

  • Point-of-Load power supplies
  • Networking and telecommunications equipment
  • Computing peripherals and servers
  • Industrial and automotive electronics

Design and Layout

The evaluation board comes with a comprehensive layout that encompasses all the necessary components to immediately begin testing. It includes input and output capacitors, inductors, and all other supporting components required for the LM2743 to function. The board is also equipped with connectors and test points, which provide convenient access for measuring electrical parameters such as voltage, current, and efficiency.

Support and Documentation

Texas Instruments provides extensive support and documentation for the LM2743-19AEVAL, including detailed datasheets, application notes, and design guides. These resources are designed to help users quickly understand and effectively utilize the evaluation board to its full potential.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess