EN
  • EN
  • DE

LM2724AMX

Part No LM2724AMX
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description LM2724A High Speed 3A Synchronous MOSFET Driver | IC DRIVER MOSFET DUAL SYNC 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 4.3V ~ 6.8V
Current - Peak Output (Source, Sink) 3A, 3.2A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 28V
Rise / Fall Time 17ns, 12ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM2724
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1197915-LM2724AMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2724AMX CAD Model

Description

The LM2724AMX from Texas Instruments is a high-speed MOSFET driver designed to deliver excellent performance in a wide range of applications. This driver is capable of efficiently driving both the high-side and low-side N-Channel MOSFETs in a synchronous buck or a half-bridge configuration. Its robust design makes it suitable for high-frequency and high-efficiency power systems.

Key Features

  • High Peak Output Current: The LM2724AMX is capable of providing a peak output current of 2A, ensuring strong drive capability for a variety of MOSFETs.
  • Fast Propagation Delays: With propagation delays typically under 15ns, this driver maintains signal fidelity and timing precision, which is critical for high-frequency operations.
  • Adaptive Non-Overlap Protection: To prevent shoot-through, the LM2724AMX incorporates adaptive non-overlapping gate drives, enhancing the reliability and safety of your power system.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 4.5V to 14V, accommodating various power supply requirements and ensuring versatility in application.
  • Low Power Consumption: The device has been optimized for low quiescent current, contributing to overall power efficiency.
  • Thermal Shutdown: Integrated thermal shutdown functionality provides additional protection by shutting down the driver if the junction temperature exceeds safe operating limits.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Motor Controllers
  • Class D Switching Amplifiers
  • Power Inverters

The LM2724AMX is offered in a small 8-pin SOIC package, making it an ideal choice for space-constrained applications. Its high-speed performance and robust feature set ensure that it can meet the demands of a variety of complex electronic systems. Whether you are designing a power supply for consumer electronics, industrial applications, or automotive systems, the LM2724AMX from Texas Instruments provides a reliable and efficient solution for driving your power MOSFETs.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their technical support team.

You May Also Be Interested in

Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess