EN
  • EN
  • DE

5-1423695-2

Part No 5-1423695-2
Manufacturer TE Connectivity
Catalog Circuit Breakers
Description W58-XB1A15B-30=CKTBKR; Therm; Pb; QC.250; Bu; 5-142369
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 971326-5-1423695-2
Categories Circuit Breakers
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5-1423695-2 CAD Model

Description

The 5-1423695-2 is a circuit breaker manufactured by TE Connectivity. Circuit breakers are essential safety devices used to protect electrical circuits from overcurrent conditions, preventing damage to equipment and potential fire hazards. This particular circuit breaker is designed to provide reliable protection in various applications.

Applications

  • Power supplies
  • Industrial equipment
  • Automotive systems
  • Telecommunications equipment
  • Electrical panels

Features

  • Overcurrent protection
  • Thermal or magnetic tripping mechanism
  • Resettable functionality
  • Compact design
  • High interrupting capacity

Benefits

  • Prevents damage to electrical circuits and equipment.
  • Reduces the risk of electrical fires.
  • Allows for quick restoration of service after a fault.
  • Easy to install and maintain.
  • Provides reliable protection in various environmental conditions.

Additional Details

The 5-1423695-2 circuit breaker is characterized by its current rating, voltage rating, and interrupting capacity. The specific values for these parameters, as well as the tripping curve (e.g., B, C, or D curve), can be found in the official TE Connectivity datasheet. The circuit breaker is likely designed to comply with relevant industry standards such as UL, IEC, or CSA. It may feature different terminal types (e.g., screw terminals, quick-connect terminals) for easy wiring. It is essential to consult the datasheet to determine the exact specifications, including the operating temperature range, dimensions, and compliance certifications, to ensure proper application and safe operation in the intended electrical system.

You May Also Be Interested in

Carling Technologies
CIRCUIT BREAKER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 10A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 13A 240VAC 60VDC
Need more? Email Us
Phoenix Contact
CIR BRKR SOLID STATE 1A 24VDC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 30A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM MAG 8A 277V 65V
Need more? Email Us
Phoenix Contact
CIR BRKR THRMMAG 8A 277VAC 50VDC
Need more? Email Us
Phoenix Contact
CIR BRKR 2.5A 250VAC 65VDC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess