EN
  • EN
  • DE

LM2715MT-ADJ

Part No LM2715MT-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC MODULE PANEL TFT DISP 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Applications LCD Display
Operating Supply Current 3.6mA
Supply Voltage - Operating 2.2 V to 12 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 071121-LM2715MT-ADJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2715MT-ADJ CAD Model

Description

The LM2715MT-ADJ from Texas Instruments is a highly efficient, versatile, and advanced power management device designed to provide a compact and efficient solution for power supply requirements.

  • Operation Frequency: 1.6 MHz
  • Output Current: Up to 750mA
  • Efficiency: High efficiency
  • Control Scheme: Current-mode control scheme
  • Quiescent Current: Low
  • Protection Features: Thermal shutdown and current limit protection
  • Input Voltage Range: 2.7V to 14V
  • Package: TSSOP-14
  • Compliance: RoHS compliant

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6840 $62.7360
8+ $12.8690 $102.9520
13+ $12.4668 $162.0684
17+ $12.0647 $205.0999
22+ $11.6625 $256.5750
29+ $10.4560 $303.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess