EN
  • EN
  • DE
  • IT

XC18V04-VQ44C

Part No XC18V04-VQ44C
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 057550-XC18V04-VQ44C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC18V04-VQ44C CAD Model

Description

The XC18V04-VQ44C is a Configuration PROM (programmable read-only memory) manufactured by Xilinx Inc., specifically designed to store configuration data for Xilinx Field-Programmable Gate Arrays (FPGAs). It provides a non-volatile memory solution that allows the FPGA to be configured quickly and reliably upon power-up. The XC18V04 device offers a memory capacity of 4 Megabits. The 'VQ44' indicates the package type, which is a 44-pin Very Thin Quad Flatpack (VQFP), and 'C' denotes the temperature grade.

Applications

  • Configuration data storage for Xilinx FPGAs in various systems.
  • FPGA booting and initialization.
  • Storage of firmware and configuration settings for immediate access.
  • Use in embedded systems, industrial control, and communication equipment.
  • Applications requiring quick and reliable FPGA configuration.

Features

  • 4 Megabit (512K x 8) storage capacity.
  • In-System Programmable (ISP) via JTAG (IEEE 1149.1) interface.
  • Low power consumption.
  • Fast configuration download times.
  • 44-pin VQFP package for space-constrained applications.
  • 3.3V operating voltage.
  • Endurance of 20,000 program/erase cycles.
  • Data retention of 20 years.

Benefits

  • Reliable FPGA configuration: Ensures the FPGA is correctly configured every time the system powers on.
  • Cost-effective solution: Offers a low-cost alternative for storing FPGA configuration data.
  • Compact form factor: The VQFP package is suitable for applications with limited board space.
  • Simplified programming: In-system programming capabilities streamline the development process.
  • Long-term reliability: High endurance and data retention ensure stable performance over time.

Additional Details

The XC18V04-VQ44C is programmed using the industry-standard JTAG (IEEE 1149.1) interface, allowing for in-circuit programming without the need to remove the device from the board. This simplifies the design and debugging process. The device is ideal for applications where quick configuration and low power consumption are critical. The non-volatile memory ensures that the FPGA configuration is retained even when the power is removed. Data is transferred serially during the configuration process. The device is also RoHS compliant.

You May Also Be Interested in

Altera
IC CONFIG DEVICE 1.6MBIT 20PLCC
Lowest to $23.2836
Xilinx Inc.
IC PROM REPROGR 2MB 44-PLCC
Lowest to $32.7758
Altera
Flash Serial 3.3V 128M-bit 16-Pin SOIC W Tube / IC CONFIG DEVICE 128MBIT 16SOIC
Lowest to $37.7313
Xilinx Inc.
IC PROM SER 5000 C-TEMP 20-SOIC
Lowest to $43.0873
Altera
IC CONFIG DEVICE 1.6MBIT 32TQFP
Lowest to $83.5821
Altera
IC CONFIG DEVICE 440KBIT 32TQFP
Need more? Email Us
Altera
IC CONFIG DEVICE 8MBIT 100QFP
Lowest to $87.3913
Altera
IC CONFIG DEVICE 400KBIT 8DIP
Lowest to $89.6418
Altera
IC CONFIG DEVICE 440KBIT 20PLCC
Lowest to $110.7143

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8572 $55.7144
5+ $22.8572 $114.2860
7+ $22.1429 $155.0003
10+ $21.4286 $214.2860
13+ $20.7143 $269.2859
17+ $18.5715 $315.7155
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess