The LM26CIM5-XHA is a precision temperature sensor from Texas Instruments, designed to meet the needs of complex and demanding thermal management applications. This high-accuracy device offers a pre-calibrated, factory-set trip point which triggers a temperature alert, making it an ideal solution for systems that require reliable temperature monitoring without the need for additional calibration.
Key Features
- Accuracy: The sensor boasts an impressive accuracy of ±3°C, ensuring precise temperature readings for critical applications.
- Operating Range: It operates over a wide temperature range from -40°C to 125°C, catering to a broad spectrum of environmental conditions.
- Supply Voltage: The device supports a supply voltage range from 2.7V to 5.5V, making it versatile for various circuit designs.
- Low Power Consumption: Its low power consumption is ideal for battery-powered or energy-efficient systems.
- Output: The LM26CIM5-XHA features an open-drain output, which allows for easy interfacing with microcontrollers and other digital circuits.
- Package: The device is available in a compact SOT-23 package, which is suitable for space-constrained applications.
Applications
Due to its precision and reliability, the LM26CIM5-XHA is well-suited for a variety of applications, including:
- System Thermal Management
- Electronics Protection
- Industrial Equipment Monitoring
- Portable and Battery-Powered Devices
- Consumer Electronics
Easy Integration
The sensor's simple interface and pre-set trip point eliminate the need for complex firmware development, which accelerates time-to-market for products incorporating thermal protection. Its robust design ensures performance stability and reliability across its entire operating range, making it a preferred choice for designers and engineers seeking a no-fuss temperature monitoring solution.
For detailed specifications, application notes, and support documentation, please visit the Texas Instruments official website or contact their customer support team.