EN
  • EN
  • DE

HMC980LP4E

Part No HMC980LP4E
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC ACTIVE BIAS CONTROLLER 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Applications Current Biasing
Current - Supply 20mA
Voltage - Supply 5V ~ 16.5V
Temperature Range - Operating -55°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC980
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 825028-HMC980LP4E
Ultra Librarian 3D Model Ultra Librarian HMC980LP4E CAD Model

Description

Product Overview: HMC980LP4E from Analog Devices Inc.

The HMC980LP4E is a highly integrated voltage regulator from Analog Devices Inc., designed to efficiently manage the power requirements of high-performance RF and microwave industry applications. This advanced product is housed in a compact 4x4 mm QFN package, making it an ideal solution for space-constrained designs.

The HMC980LP4E is part of Analog Devices' range of active bias controllers and is specifically engineered to provide stable and precise voltage control for a variety of active components such as amplifiers, converters, and oscillators. Its key feature is the Active Bias Controller that simplifies the biasing of RF amplifiers by maintaining a constant bias current over temperature and process variations, enhancing performance and reliability.

This regulator operates over a wide supply voltage range, accommodating various application needs. It integrates a negative voltage generator, which is essential for biasing devices that require a negative gate voltage, thus reducing external component count and simplifying circuit design. The HMC980LP4E also offers fast settling time and has built-in safety features, including over-voltage and under-voltage lockout, which protect the device and the system it is used in from unexpected voltage fluctuations.

The HMC980LP4E is optimized for ease of use, with features like an enable pin that allows for simple on/off control, making it a versatile choice for designers looking to streamline their power management systems. Its excellent power supply rejection ratio (PSRR) ensures stable operation even in the presence of power supply noise, which is critical for maintaining signal integrity in sensitive RF applications.

In summary, the HMC980LP4E by Analog Devices Inc. is a sophisticated and reliable solution for managing the power requirements of advanced RF systems. With its compact form factor, integrated features, and robust design, it stands out as a top choice for engineers and designers aiming to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $130.2538 $130.2538
2+ $125.9120 $251.8240
3+ $112.8866 $338.6598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 574 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess