EN
  • EN
  • DE

LM26CIM5-TPA/NOPB

Part No LM26CIM5-TPA/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC THERMOSTAT PRESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 85°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 16μA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 018861-LM26CIM5-TPA/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM26CIM5-TPA/NOPB CAD Model

Description

The LM26CIM5-TPA/NOPB from Texas Instruments is a versatile and reliable product that offers an array of features designed to enhance and simplify your electronic projects or applications.

  • Type: precision, single digital output, low power thermostat.
  • Package: small SOT-23.
  • Feature: factory-programmed trip point @ 85°C.
  • Feature: built-in hysteresis.
  • Feature: low power consumption.
  • Operating temperature range: -55°C to 130°C.
  • Feature: digital open-drain output.
  • Feature: resistant to electrostatic discharge.
  • Compliance: RoHS compliant.

You May Also Be Interested in

Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
Maxim Integrated
Need more? Email Us
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
Rohm Semiconductor
THERMOSTAT 70DEGC ACT LOW HVSOF5
Lowest to $0.7281
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess