EN
  • EN
  • DE

LM3525M-H/NOPB

Part No LM3525M-H/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB POWER SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 117834-LM3525M-H/NOPB
Family Name LM3525
Introduction Date September 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3525M-H/NOPB CAD Model

Description

The Texas Instruments LM3525M-H/NOPB is a high-performance, single-port USB power switch that is designed to provide a comprehensive solution for various USB applications.

  • Manufacturer: Texas Instruments
  • Operating Range: 2.7V to 5.5V
  • Current Limit Threshold: 1.5A
  • Fault Flag Function: Alerts the system when a current limit condition exists.
  • Thermal Shutdown Protection: Protects the device from damage due to overheating.
  • Package: 8-pin SOIC
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Soft-Start Feature: Limits inrush current during plug-in.
  • Under-Voltage Lockout (UVLO): Ensures the device remains off unless there is a valid input voltage present.
  • Applications: USB hubs, monitors, docking stations, printers, and other peripherals that utilize USB ports.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3052 $50.7144
53+ $1.8914 $100.2442
82+ $1.8323 $150.2486
113+ $1.7732 $200.3716
146+ $1.7141 $250.2586
196+ $1.5368 $301.2128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 556 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess