EN
  • EN
  • DE

LM26CIM5-SHA/NOPB

Part No LM26CIM5-SHA/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC THERMOSTAT PRESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 70°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 16μA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 101682-LM26CIM5-SHA/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM26CIM5-SHA/NOPB CAD Model

Description

The LM26CIM5-SHA/NOPB is a high-quality, precision temperature switch and temperature sensor from Texas Instruments.

  • Type: single, factory set, trip point temperature switch with active high, push-pull output structure.
  • Temperature accuracy: ±1.5°C.
  • Trip point temperature: 45°C.
  • Operating voltage range: 2.7 V to 7.0 V.
  • Package: 5-pin SOT-23.
  • Feature: shutdown mode.
  • Feature: digital output.
  • Feature: built-in hysteresis.
  • Compliance: RoHS compliant and lead-free.
  • Operating temperature range: -40°C to +125°C.

You May Also Be Interested in

Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.8619
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3755 $55.0200
90+ $1.1286 $101.5740
140+ $1.0934 $153.0760
190+ $1.0581 $201.0390
245+ $1.0228 $250.5860
330+ $0.9170 $302.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,943 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess