EN
  • EN
  • DE

RHCL40-385-DCH421AH

Part No RHCL40-385-DCH421AH
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Smc Rhc Round Body High Power Cyl, High Power, J
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971630-RHCL40-385-DCH421AH
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RHCL40-385-DCH421AH CAD Model

Description

The RHCL40-385-DCH421AH is a high-performance rectifier diode from SMC Diode Solutions. It is designed for applications requiring reliable and efficient rectification of AC voltage to DC voltage. This device is part of SMC's extensive range of discrete semiconductors, known for their robust construction and stable performance characteristics.

Applications:

  • Switching Mode Power Supplies (SMPS): Used in the rectification stage to convert AC input to DC output.
  • Power Adapters: Found in adapters for electronic devices such as laptops, mobile phones, and other portable equipment.
  • LED Lighting: Employed in LED drivers to provide a stable DC voltage for powering LEDs.
  • Motor Control Circuits: Used in circuits that control the speed and direction of motors.
  • Battery Chargers: Integral part of battery charging circuits in various applications.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents, providing enhanced reliability during transient events.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency in rectification processes.
  • High Reliability: Manufactured using robust materials and processes for long-term stability and dependability.
  • Compact Package: Allows for space-saving designs in electronic circuits.
  • High Reverse Voltage: Can withstand high reverse voltage without breakdown, ensuring circuit protection.

Benefits:

  • Improved Efficiency: Low forward voltage drop results in higher energy efficiency.
  • Enhanced Reliability: High surge current capability and robust design contribute to long-term reliability.
  • Compact Design: Small package size enables compact and efficient circuit designs.
  • Cost-Effective: Provides a balance of performance and cost, making it suitable for a wide range of applications.
  • Stable Performance: Consistent electrical characteristics ensure stable operation across various operating conditions.

Additional Details:

The RHCL40-385-DCH421AH is typically supplied in a through-hole package, facilitating easy mounting and soldering. The specific package type and dimensions can be found in the manufacturer's datasheet. This diode is designed to operate within a specified temperature range, typically from -55°C to +150°C, ensuring reliable performance in diverse environments. Its electrical parameters, such as forward voltage, reverse current, and surge current rating, are crucial for proper circuit design and can be obtained from the official datasheet provided by SMC Diode Solutions.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SCL10(X)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Schneider Electric
HARMONY XAC, PENDANT CONTROL STA
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SBL13(F)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess