EN
  • EN
  • DE

LM26CIM5-NPA/NOPB

Part No LM26CIM5-NPA/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC THERMOSTAT PRESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 45°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 16μA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053276-LM26CIM5-NPA/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM26CIM5-NPA/NOPB CAD Model

Description

The LM26CIM5-NPA/NOPB is a precision temperature sensor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device offers an ideal solution for temperature monitoring and control applications across a diverse range of industries including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Accuracy: The LM26CIM5-NPA/NOPB boasts a high level of accuracy, with a typical error margin of ±3°C, ensuring reliable temperature readings.
  • Operating Range: This temperature sensor operates over a wide temperature range, making it versatile for various scenarios, from -40°C to 125°C.
  • Factory Preset Temperatures: It comes with factory-programmed trip points which eliminate the need for in-system calibration, simplifying the design process.
  • Low Power Consumption: Its design focuses on energy efficiency, which is critical for battery-powered applications, ensuring minimal impact on the overall power budget of the system.
  • Functional Simplicity: The device features a simple digital output that indicates when the ambient temperature exceeds the programmed threshold, facilitating easy integration into system designs.
  • Compact Package: Housed in a small SOT-23 package, the LM26CIM5-NPA/NOPB is suitable for space-constrained applications.

Applications

The LM26CIM5-NPA/NOPB is versatile and can be used in a variety of applications, including:

  • System thermal management and protection in consumer electronics such as computers and mobile devices.
  • Temperature monitoring in automotive systems to ensure performance and safety.
  • Industrial equipment where maintaining specific temperature conditions is critical for process control and equipment longevity.
  • Portable and battery-powered devices where power efficiency is paramount.

Quality and Reliability

As with all Texas Instruments products, the LM26CIM5-NPA/NOPB is designed to meet high standards of quality and reliability. It is RoHS compliant and is designed to withstand harsh environments, ensuring long-term stability and performance.

You May Also Be Interested in

Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
Rohm Semiconductor
THERMOSTAT 70DEGC ACT LOW HVSOF5
Lowest to $0.7281
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
Maxim Integrated
Lowest to $1.8619
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4774 $51.7090
85+ $1.2123 $103.0455
130+ $1.1744 $152.6720
180+ $1.1365 $204.5700
230+ $1.0986 $252.6780
305+ $0.9850 $300.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,470 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess