EN
  • EN
  • DE

RGEJ1057PFY

Part No RGEJ1057PFY
Manufacturer Panduit Corp
Catalog Rack Accessories
Description JUMPER KITS EQUIP GROUNDING #10 / Rack Grounding Kit 57.000" (1447.80mm) Length
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Rack Accessories
Mfr Panduit Corp
Series StructuredGround™
Package Bulk
Accessory Type Grounding Kit
Features 57.000" (1447.80mm) Length
For Use With/Related Products Cabinet Racks
Base Product Number RGEJ1057
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Other Names RGEJ1057PFY-ND,298-23366,07498360859
Standard Package 10
Win Source Part Number 1145796-RGEJ1057PFY
Ultra Librarian 3D Model Ultra Librarian RGEJ1057PFY CAD Model

Description

The Panduit Corp RGEJ1057PFY is a grounding kit accessory designed for cabinet racks.

  • Length: 57.000" (1447.80mm)
  • Series: StructuredGround™
  • Packaging: Bulk
  • Standard Package: 10
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8544.42.9090

You May Also Be Interested in

Panduit Corp
TUMBLER ELECT SWINGHANDLE
Need more? Email Us
Hammond Manufacturing
RACK HARDWARE BUS BAR
Lowest to $96.8303
Panduit Corp
INTEGRAL CABINET TOP CABLE ROUTI
Need more? Email Us
L-com
Rack Panel
Need more? Email Us
Panduit Corp
JUMPER KITS EQUIP GROUNDING #10 / Rack Grounding Kit 57.000" (1447.80mm) Length
Need more? Email Us
Belden Inc.
HORIZONTAL CABLE MANAGEMENT
Need more? Email Us
Panduit Corp
MID-SPAN POST, BLACK
Need more? Email Us
Panduit Corp
600MM WALL BEAM, BLACK
Need more? Email Us
Hammond Manufacturing
Rack Cable Support
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess