EN
  • EN
  • DE

LM2635M/NOPB

Part No LM2635M/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC REG SYNCH BUCK 5-BIT 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Power Supplies
Operating Supply Current 2.5mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 139107-LM2635M/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2635M/NOPB CAD Model

Description

The LM2635M/NOPB is a sophisticated and high-performance product from Texas Instruments, a leading global semiconductor company that designs and manufactures analog integrated circuits and embedded processors.

  • Operating Frequency: 300 kHz
  • Input Voltage Range: 4.5V to 40V
  • Protection features: cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout.
  • Adjustable output voltage: Yes
  • Soft-start feature: Yes

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess