EN
  • EN
  • DE

LM25061PMM-1/NOPB

Part No LM25061PMM-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTLR POS HOTSWAP LATCH 10MSOP / Hot Swap Controller 1-CH 17V N-Channel Positive Voltage 10-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, UVLO
Operating Supply Voltage 2.9 V ~ 17 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.6mA
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Feature Pins FB, PGD, TIMER, (UVLO, EN)
Win Source Part Number 778698-LM25061PMM-1/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM25061-1
Introduction Date February 11, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM25061PMM-1/NOPB CAD Model

Description

The LM25061PMM-1/NOPB is a state-of-the-art Positive Negative Overlapping (PNO) regulator from Texas Instruments, designed to provide efficient power management and protection for a wide range of applications. This product is part of the LM25061 series, which is known for its high-performance features in power conversion and management.

Key Features

  • Input Voltage Range: The device operates over an input voltage range of 6V to 42V, making it versatile for various systems and ensuring compatibility with a broad spectrum of power supplies.
  • Output Current Capability: This regulator can support a continuous output current, making it suitable for applications with moderate power demands.
  • Integrated MOSFET: The LM25061PMM-1/NOPB integrates a robust N-Channel MOSFET, which enhances efficiency and reduces external component count, resulting in a more compact system design.
  • Constant On-Time (COT) Control: The regulator employs a Constant On-Time (COT) control method that provides fast transient response and simplifies loop compensation without the need for an external compensation network.
  • Protection Features: It includes features such as overvoltage protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the device under various conditions.
  • Power Good Flag: The presence of a 'Power Good' flag serves as an indicator for stable output voltage, which is crucial for sequential system power-up and fault monitoring.

Applications

The LM25061PMM-1/NOPB is suitable for a range of applications, including but not limited to, telecommunications and networking systems, industrial platforms, automotive electronics, and power conditioning for sensitive equipment. Its robust design and comprehensive feature set make it an excellent choice for designers looking for a reliable power solution.

Package and Quality

Packaged in a space-saving 10-pin VSSOP, the LM25061PMM-1/NOPB is designed for compact circuit boards where space is at a premium. The device is also provided in a lead-free finish and is RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. The NOPB designation indicates that the product is provided in "No Lead (Pb)" configuration, suitable for lead-free soldering processes.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 422 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess