EN
  • EN
  • DE

LM2480NA

Part No LM2480NA
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC TRIPLE BIAS CLAMP 80V 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Display Type CRT
Operating Supply Current 2.1mA
Supply Voltage - Operating 70 V to 85 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 071062-LM2480NA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2480NA CAD Model

Description

The LM2480NA is a high-performance, three-channel, direct coupled video amplifier designed and manufactured by Texas Instruments, a global semiconductor company that designs and manufactures analog ICs, embedded processors and other semiconductor solutions.

  • Product: Video Amplifier
  • Channels: Three
  • Coupling: Direct Coupled (DC)
  • Bandwidth: 110 MHz @ 2 Vpp, 150 MHz @ 6 dB
  • Gain: 6.2 dB (adjustable)
  • Slew Rate: 1000 V/µs
  • Package: 9-Lead TO-220
  • Operating Temperature: 0°C to +70°C

You May Also Be Interested in

Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Silicon Labs
Lowest to $6.3275
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7729 $50.2385
160+ $0.6342 $101.4720
245+ $0.6144 $150.5280
340+ $0.5946 $202.1640
435+ $0.5748 $250.0380
585+ $0.5153 $301.4505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,700 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess