EN
  • EN
  • DE

LM2480N

Part No LM2480N
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC TRIPLE BIAS CLAMP 80V 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Display Type CRT
Operating Supply Current 2.1mA
Supply Voltage - Operating 70 V to 85 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 071061-LM2480N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2480N CAD Model

Description

The LM2480N is an advanced, high-quality video amplifier manufactured by the renowned Texas Instruments.

  • Product: Video Amplifier
  • Channels: Three-channel
  • Features: DC Restoration, Internal Clamp Circuit
  • Bandwidth: 7 MHz
  • Gain: 6 dB
  • Supply Voltage: 12V
  • Operating Temperature: 0°C to +70°C
  • Package: 9-lead single in-line package (SIP)

You May Also Be Interested in

NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess