Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Differential
Number of Elements 4
Output Type Open-Collector, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max) 2.5mV @ 1.4V
Current - Input Bias (Max) 0.25µA @ 1.4V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2mA
Temperature Range - Operating -55°C ~ 125°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Base Product Number LM239
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 181531-LM239AMDREP
Ultra Librarian 3D Model Ultra Librarian LM239AMDREP CAD Model

Description

The LM239AMDREP is a high-performance, precision quad comparator from Texas Instruments, a global semiconductor design and manufacturing company.

  • Voltage Supply: Single 2V to 36V or dual ±1V to ±18V
  • Input Bias Current: 25nA
  • Operating Temperature: -55°C to 125°C
  • Response Time: 1.3us
  • Differential Input Voltage Range: Equal to the power supply voltage
  • Output: Open collector output

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841NYMT-TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP
Need more? Email Us
ECAD model for MAX9094AUD+
Rohm Semiconductor
IC COMPARATOR 1 CMOS 5SSOP
Need more? Email Us
ECAD model for BU7250G-TR
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
Lowest to $2.9371
ECAD model for LMV339MT/NOPB
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $0.7924
ECAD model for TLV7211AID
Maxim Integrated
IC COMPARATOR OD 16-DIP
Need more? Email Us
ECAD model for MAX984EPE+
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $1.7994
ECAD model for LMC7211AIM/NOPB

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5173 $50.3460
49+ $2.0655 $101.2095
75+ $2.0010 $150.0750
104+ $1.9364 $201.3856
134+ $1.8719 $250.8346
179+ $1.6782 $300.3978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,900 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention