EN
  • EN
  • DE

LMH6551MA/NOPB

Part No LMH6551MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 370MHZ 8SOIC / Op Amp Single High Speed Amplifier ±6V/12V 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Differential
SR - Slew Rate 2400 V/μs
-3db Bandwidth 370MHz
Current - Input Bias 4μA
Voltage - Input Offset 500μV
Operating Supply Current 12.5mA
Output Current per Channel 65mA
Dual Supply Voltage (±) 3 V ~ 12 V, ±1.5 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 779463-LMH6551MA/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMH6551
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH6551MA/NOPB CAD Model

Description

Product Overview: LMH6551MA/NOPB

The LMH6551MA/NOPB is a high-performance, fully differential amplifier designed by Texas Instruments to offer exceptional signal fidelity and wide bandwidth for a diverse range of applications. This amplifier is part of TI's extensive line of analog ICs, tailored to meet the demands of sophisticated electronic systems.

Key Features

  • High-Speed Performance: The LMH6551MA/NOPB boasts a high slew rate and wide bandwidth, enabling it to handle high-speed signals with minimal distortion, making it ideal for applications such as ADC drivers, high-speed communications, and video processing.
  • Fully Differential Design: Its fully differential architecture provides improved noise rejection and reduces even-order harmonics, ensuring signal integrity in complex systems.
  • Low Distortion: With its low harmonic distortion, the LMH6551MA/NOPB delivers clean amplification, which is crucial for high-fidelity audio and precision instrumentation.
  • Flexible Power Supply: The device operates over a wide supply range, accommodating various system designs and ensuring compatibility with both single and dual power supply operations.
  • Power-Down Feature: It includes a power-down feature that significantly reduces power consumption when the amplifier is not in active use, contributing to energy-efficient designs.

Applications

  • High-speed data acquisition systems
  • Differential ADC drivers
  • IF/RF signal processing
  • Test and measurement equipment
  • Professional audio equipment

Product Specifications

The LMH6551MA/NOPB operates over a wide temperature range and is available in an 8-pin SOIC package. Texas Instruments ensures reliability and performance, making this amplifier a go-to choice for engineers and designers looking for a balance between speed and precision.

Quality and Environmental Compliance

As part of Texas Instruments' commitment to environmental responsibility, the LMH6551MA/NOPB is lead-free and RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements. Its NOPB (No Lead (Pb)) designation indicates that it is designed for eco-friendly manufacturing and safe end-of-life disposal.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1994 $55.9970
11+ $9.1893 $101.0823
17+ $8.9021 $151.3357
24+ $8.6150 $206.7600
31+ $8.3278 $258.1618
41+ $7.4663 $306.1183
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,206 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess