EN
  • EN
  • DE

LM211PW

Part No LM211PW
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR STROBE 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Number of Elements 1
Output Type DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Supply Voltage , Single/Dual (±) 3.5V ~ 30V, ±1.75V ~ 15V
Voltage - Input Offset (Maximum) 3mV at ±15V
Current - Input Bias (Maximum) 0.1μA at ±15V
Current - Output 50mA
Current - Quiescent (Maximum) 6mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP
Mounting Style SMD
Supplier Device Package 8-TSSOP
Family Part Number LM211
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 1197043-LM211PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM211PW CAD Model

Description

The LM211PW from Texas Instruments is a versatile voltage comparator that is designed to operate over a wide range of voltages, from a single 5V supply up to ±15V dual supplies. This device is encapsulated in a small TSSOP package, making it suitable for space-constrained applications.

One of the key features of the LM211PW is its fast response time. With its high-speed analog comparator, it is capable of driving a TTL or MOS logic directly, and it can switch voltages at speeds of up to 200 ns. This makes it an ideal choice for high-speed analog-to-digital converters and various types of signal processing applications where quick decision-making based on voltage levels is crucial.

The LM211PW also boasts a differential input voltage range that can be equal to that of the power supply voltage. This wide range allows for increased flexibility in designing control and measurement systems. Additionally, the device has a low input bias current, which minimizes its impact on the circuits it is monitoring and makes it suitable for precision applications.

Another important aspect of the LM211PW is its input offset voltage, which is typically around 2 mV. This low offset voltage is beneficial for applications requiring accurate switching thresholds. Furthermore, the LM211PW features an output that is compatible with RTL, DTL, TTL, MOS, and CMOS logic systems, giving designers the flexibility to integrate the comparator into a wide array of digital environments.

Reliability is a hallmark of Texas Instruments components, and the LM211PW is no exception. It is designed to operate reliably over a temperature range of -25°C to +85°C, ensuring consistent performance in a variety of environmental conditions. Whether it's being used in industrial, automotive, or consumer electronics, the LM211PW is built to meet the rigorous demands of any application.

In summary, the LM211PW voltage comparator is a high-performance, reliable, and versatile component that offers precision voltage comparison capabilities suitable for a wide range of applications. Its compatibility with various logic systems and its ability to operate across a broad voltage range make it an essential tool for designers and engineers looking to create efficient and accurate electronic systems.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4317 $50.1095
90+ $1.1747 $105.7230
135+ $1.1380 $153.6300
185+ $1.1013 $203.7405
235+ $1.0646 $250.1810
315+ $0.9545 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,516 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess