EN
  • EN
  • DE

LM193H

Part No LM193H
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP DUAL LOW PWR OFF TO99-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.1μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Propagation Delay (Max) 700ns
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package TO-99-8
Win Source Part Number 082600-LM193H
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Industrial, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LM193H CAD Model

Description

Product LM193H from Texas Instruments is a high-quality, precision, dual operational amplifier.

  • Supply Voltage Range: ±1V to ±18V
  • Input Offset Voltage: low
  • Gain: high
  • Input Bias Current: low
  • Offset Current: low
  • Slew Rate: high
  • Frequency Compensation: internal
  • Voltage Gain: large
  • Bandwidth: wide
  • Package: hermetically sealed metal can
  • Temperature Range: -55°C to +125°C

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4975 $56.9850
13+ $7.7929 $101.3077
20+ $7.5493 $150.9860
28+ $7.3058 $204.5624
36+ $7.0623 $254.2428
48+ $6.3317 $303.9216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,885 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess