EN
  • EN
  • DE

LM1876T

Part No LM1876T
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 22W AB TO220-15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 22W x 2 @ 4 Ohm
Supply Voltage - Operating 20 V to 64 V, ±10 V to 32 V
Features Depop, Mute, Short-Circuit and Thermal Protection
Mounting Through Hole
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package TO-220-15 Isolated
Dimension TO-220-15 Isolated Tab, Formed Leads
Win Source Part Number 087382-LM1876T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1876T CAD Model

Description

The Texas Instruments LM1876T is a high-performance audio power amplifier that is capable of delivering superior quality sound.

  • Channels: Dual-channel amplifier
  • Output Power: 20 watts per channel into 8 ohms
  • Total Harmonic Distortion (THD): 0.1%
  • Power Supply Range: 16V to 60V
  • Protection Features: Short circuit protection, thermal shutdown, and safe operating area protection
  • Mute Function: Yes
  • Package: 15-lead TO-220

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5391 $52.7737
17+ $6.1860 $105.1620
26+ $5.9927 $155.8102
35+ $5.7994 $202.9790
45+ $5.6060 $252.2700
60+ $5.0261 $301.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess