EN
  • EN
  • DE

LM185H-1.2/NOPB

Part No LM185H-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1% TO2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Bulk
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 1.235V
Current - Output 20 mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 60µVrms
Current - Cathode 10 µA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-46-2 Metal Can
Supplier Device Package TO-2
Base Product Number LM185
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877150-LM185H-1.2/NOPB
Ultra Librarian 3D Model Ultra Librarian LM185H-1.2/NOPB CAD Model

Description

Product Overview: LM185H-1.2/NOPB from Texas Instruments

The LM185H-1.2/NOPB is a precision voltage reference from Texas Instruments, designed to offer a stable 1.2V output over a wide range of operating conditions. This component is part of the LM185 series, which is renowned for its reliability and performance in critical applications. The device comes in a hermetically sealed package, ensuring its robustness and suitability for harsh environments.

Key Features

  • Stable Voltage Reference: The LM185H-1.2/NOPB provides a 1.2V output with a high level of precision, making it ideal for applications requiring a stable reference voltage.
  • Wide Operating Range: This device can operate over a broad temperature range, ensuring consistent performance under varying environmental conditions.
  • Low Temperature Coefficient: The low temperature coefficient of the LM185H-1.2/NOPB minimizes the variation in output voltage with temperature changes, which is crucial for temperature-sensitive applications.
  • Hermetically Sealed: Its hermetic packaging guarantees protection against moisture and contaminants, enhancing the device's longevity and reliability.
  • Adjustability: While the reference voltage is set to 1.2V, it can be adjusted over a wider range using external resistors, providing flexibility for specific design requirements.
  • Low Dynamic Impedance: The dynamic impedance of the voltage reference is low, which helps in maintaining output stability despite load variations.

Applications

The LM185H-1.2/NOPB is versatile and can be used in a variety of applications, including:

  • Power supplies
  • Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters
  • Instrumentation
  • Portable battery-powered devices
  • Precision current regulators

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the LM185H-1.2/NOPB is no exception. It is manufactured to meet stringent industry standards, ensuring performance and reliability for critical applications. The NOPB designation indicates that this product is lead-free, making it suitable for use in lead-free soldering processes and compliant with RoHS regulations.

Whether you're designing power management systems, precision instrumentation, or any other application requiring a reliable voltage reference, the LM185H-1.2/NOPB from Texas Instruments is an excellent choice for maintaining accuracy and stability in your circuits.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9958 $51.9916
5+ $21.3299 $106.6495
8+ $20.6634 $165.3072
11+ $19.9968 $219.9648
13+ $19.3303 $251.2939
18+ $17.3306 $311.9508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,555 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess