EN
  • EN
  • DE

LM185BXH-2.5/NOPB

Part No LM185BXH-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V TO46-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±1.5%
Temperature Coefficient 30ppm/°C
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package TO-46-2, Metal Can
Win Source Part Number 131647-LM185BXH-2.5/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM185BXH-2.5/NOPB CAD Model

Description

The LM185BXH-2.5/NOPB is an advanced micro-power voltage reference diode from Texas Instruments (TI), a leading global semiconductor company.

  • Device Type: Three-terminal adjustable shunt regulator
  • Output Voltage: Adjustable between Vref (approximately 2.5 volts) and 36 volts with two external resistors
  • Voltage Reference: 2.5V with ±1% accuracy
  • Quiescent Current: Low
  • Package: TO-46
  • Operating Temperature Range: -55°C to +125°C
  • Safety: RoHS compliant

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2262 $56.0358
20+ $5.1087 $102.1740
31+ $4.9491 $153.4221
42+ $4.7894 $201.1548
54+ $4.6298 $250.0092
73+ $4.1508 $303.0084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess