EN
  • EN
  • DE

LM1851M/NOPB

Part No LM1851M/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC INTERRUPTER GRND FAULT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Ground Fault Protection
Operating Supply Current 19mA
Supply Voltage - Operating 22 V to 30 V
Temperature Range - Operating -40°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1052732-LM1851M/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM1851M/NOPB CAD Model

Description

The LM1851M/NOPB is a ground fault interrupter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to detect ground faults or leakage currents to earth ground and to initiate an appropriate response to prevent electrical shock hazards. It is commonly used in ground fault circuit interrupters (GFCIs) and other safety equipment that requires high sensitivity and reliability.

Key Features

  • High Accuracy: The LM1851M/NOPB offers precise detection of ground faults, ensuring a reliable response in critical situations.
  • Low Power Consumption: Designed for efficiency, it operates with minimal power, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: This device can function across a broad range of voltages, accommodating various application requirements.
  • Adjustable Sensitivity: Users can adjust the sensitivity settings to match the specific needs of their application, providing flexibility and enhanced protection.
  • Robust Design: The LM1851M/NOPB is built to withstand harsh environments and is encapsulated in a durable package for long-term reliability.

Applications

The LM1851M/NOPB is versatile and can be used in a wide range of applications where electrical safety is paramount. These include:

  • Residential and commercial GFCI receptacles
  • Appliance leakage current interrupters
  • Portable GFCI units
  • Industrial safety systems

Quality and Environmental Compliance

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The LM1851M/NOPB is no exception, as it complies with environmental regulations, including RoHS (Restriction of Hazardous Substances), ensuring that it is free from specific hazardous materials. The NOPB designation indicates that the product is lead-free, which is essential for use in various international markets and environmentally conscious applications.

Conclusion

The LM1851M/NOPB from Texas Instruments represents a blend of precision, efficiency, and reliability. It is an essential component for enhancing electrical safety in a multitude of environments. With its adjustable sensitivity and robust design, this ground fault interrupter is a top choice for designers and engineers looking to incorporate safety features into their electrical systems.

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess