EN
  • EN
  • DE

LM139/TEMP

Part No LM139/TEMP
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069816-LM139/TEMP
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM139/TEMP CAD Model

Description

The LM139/TEMP by Texas Instruments is a precision quad differential comparator designed for various applications that require voltage and temperature monitoring. This high-performance device is characterized for operation from -55°C to 125°C, making it suitable for industrial, automotive, and military environments where reliability under extreme conditions is paramount.

Key Features

  • Wide Operating Voltage Range: The LM139/TEMP operates from a wide range of supply voltages, from 2V to 36V single supply or ±1V to ±18V dual supply, providing flexibility in various circuit configurations.
  • Low Supply Current Drain: It is designed to have a low supply current drain, independent of the supply voltage, which is a critical feature for power-sensitive applications.
  • Low Input Biasing Current: The device boasts a low input biasing current, thereby reducing the impact on the circuits being monitored and increasing overall accuracy.
  • Low Input Offset Voltage: The LM139/TEMP ensures a low input offset voltage, which enhances its precision in comparing voltages.
  • Output Compatibility: The output of the LM139/TEMP can be connected to other voltage levels regardless of the supply voltage, offering great interface flexibility.

Applications

The LM139/TEMP is versatile and can be used in a wide array of applications, including:

  • Industrial control systems
  • Limit comparators
  • Time-delay generators
  • Pulse generators
  • Voltage monitors
  • Temperature sensing and control
  • Automotive systems
  • Military equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM139/TEMP is no exception. Each device undergoes rigorous testing to ensure it meets the stringent requirements for industrial and military use.

Conclusion

The LM139/TEMP from Texas Instruments is a robust, reliable, and precise comparator, making it an ideal choice for designers who require a high-quality component that can operate under a broad range of temperatures and supply voltages. Its low power consumption and compatibility with various output voltages make it a versatile solution for monitoring and control applications in challenging environments.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess