EN
  • EN
  • DE

LM134H/NOPB

Part No LM134H/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Function Current Source
Accuracy ±3%
Voltage - Input 1 V ~ 40 V
Output Current Adjustable
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package TO-206AB, TO-46-3 Metal Can
Manufacturer Package TO (NDT)
Win Source Part Number 1196820-LM134H/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LM134
Introduction Date November 17, 2012
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM134H/NOPB CAD Model

Description

The LM134H/NOPB is a precision current regulator manufactured by Texas Instruments, renowned for its reliability and performance in a wide range of applications. This high-quality component is designed to provide a consistent current with an adjustable output, making it an essential part of many electronic circuits.

Key Features

  • Adjustable Output: The LM134H/NOPB offers an adjustable current output from 1µA to 10mA, providing flexibility for various applications.
  • High Accuracy: With a guaranteed initial accuracy of ±3%, this device ensures precise current regulation, which is crucial for sensitive electronic systems.
  • Wide Operating Voltage: It operates over a broad voltage range of 1.2V to 40V, catering to diverse requirements in different circuit configurations.
  • Temperature Stability: The LM134H/NOPB features excellent temperature stability, making it suitable for environments with fluctuating temperatures.
  • Low Temperature Coefficient: This current regulator has a temperature coefficient as low as 20ppm/°C in the -55°C to +125°C temperature range.
  • Long-Term Stability: It exhibits an admirable long-term stability, ensuring consistent performance over the product's lifespan.
  • Package Type: The device is available in a hermetically sealed TO-46 metal can package, providing robust protection against environmental factors.

Applications

The LM134H/NOPB is versatile and can be used in a variety of applications, including:

  • Current source for biasing
  • Shunt regulator
  • Current mirror
  • Current limiter for power supplies
  • Analog-to-digital converters (ADCs)
  • Temperature sensing and control

Environmental Compliance

The "NOPB" suffix in the product name indicates that this device is RoHS compliant (No Lead/Pb), reflecting Texas Instruments' commitment to environmental sustainability. This makes the LM134H/NOPB a suitable choice for use in eco-friendly products that require adherence to strict environmental regulations.

With its robust design, precision performance, and versatile application range, the LM134H/NOPB from Texas Instruments stands as a top choice for designers seeking a reliable current regulator solution.

You May Also Be Interested in

Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9814 $51.9628
5+ $21.3181 $106.5905
8+ $20.6519 $165.2152
11+ $19.9857 $219.8427
13+ $19.3195 $251.1535
18+ $17.3210 $311.7780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,142 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess