EN
  • EN
  • DE

LM119W/883

Part No LM119W/883
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description HIGH SPEED DUAL COMPARATOR 10-CF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tube
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Open-Collector, DTL, RTL, TTL
Voltage - Supply, Single/Dual (±) 36V
Voltage - Input Offset (Max) 4mV @ ±15V
Current - Input Bias (Max) 0.5µA @ ±15V
Current - Quiescent (Max) 4.5mA, 11.5mA
Temperature Range - Operating -55°C ~ 125°C
Package / Case 10-CFlatPack
Mounting Type Surface Mount
Supplier Device Package 10-CFP
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 614080-LM119W/883
Ultra Librarian 3D Model Ultra Librarian LM119W/883 CAD Model

Description

The LM119W/883 is a high-performance, dual comparator product from Texas Instruments, renowned for its reliability and precision. This electronic component is specifically designed to cater to a wide range of voltage levels, making it a versatile choice for various applications in the electronics industry.

Key Features

  • Fast Response Time: The LM119W/883 boasts a rapid response time, which is essential for systems requiring quick feedback and adjustments.
  • Wide Voltage Range: It operates effectively across a broad voltage range, ensuring compatibility with diverse circuits and power supplies.
  • Low Power Consumption: This comparator is designed to be energy-efficient, minimizing power usage without compromising performance.
  • Dual Comparator Design: The dual comparator configuration allows for simultaneous comparison of two independent input signals, enhancing the efficiency of the device.
  • High Input Impedance: With a high input impedance, the LM119W/883 ensures minimal loading on the input source, preserving signal integrity.

Applications

The LM119W/883 is ideally suited for a variety of applications where precision and speed are critical. These include:

  • Control systems
  • Voltage level detection
  • Window comparators
  • Pulse and square wave generation
  • High-speed triggers
  • Analog-to-digital converters

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the LM119W/883 is no exception. It is manufactured to meet stringent military specifications (883), ensuring that it performs reliably under extreme conditions and is suitable for use in mission-critical military and aerospace applications.

Technical Specifications

Some of the technical specifications of the LM119W/883 include a wide operating temperature range, low input bias current, and the ability to drive lamps or relays directly, providing design flexibility and ease of integration into complex systems.

For engineers and designers looking for a dependable and precise comparator, the LM119W/883 from Texas Instruments stands out as a robust choice that can meet the demands of high-stakes environments and intricate electronic designs.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0677 $75.0677
2+ $61.5940 $123.1880
3+ $59.6692 $179.0076
4+ $57.7444 $230.9776
5+ $55.8196 $279.0980
6+ $50.0452 $300.2712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 983 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess