EN
  • EN
  • DE

LM118H

Part No LM118H
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 15MHZ TO99-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 70 V/μs
Gain Bandwidth Product (GBP) 15MHz
Current - Input Bias 120nA
Voltage - Input Offset 2mV
Operating Supply Current 5mA
Supply Voltage - Operating 10 V to 40 V, ±5 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package TO-99-8
Win Source Part Number 1052687-LM118H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM118H CAD Model

Description

Overview of Texas Instruments LM118H

The LM118H from Texas Instruments is a high-performance operational amplifier that offers a perfect blend of speed, precision, and reliability. Designed to cater to a wide array of applications, this op-amp is a versatile component that engineers and designers can rely on for their critical circuit designs.

Key Features

  • High Speed: With a fast slew rate and a wide bandwidth, the LM118H is capable of handling rapid signal changes, making it suitable for high-frequency applications.
  • Low Input Offset Voltage: The precision of the LM118H is evident in its low input offset voltage, which ensures accurate signal amplification without significant deviation.
  • Input Offset Voltage Adjustment: The device offers provisions for external offset voltage adjustment, which allows for fine-tuning in precision applications.
  • Wide Supply Range: It operates over a wide range of power supply voltages, making it adaptable to various circuit configurations and power levels.

Applications

The LM118H is suited for a multitude of applications including:

  • Analog computers
  • Signal generators
  • Audio amplification systems
  • High-speed integrators
  • Active filters
  • Fast comparators

Reliability and Quality

Texas Instruments is known for its commitment to quality, and the LM118H is no exception. It is designed to meet rigorous industry standards, ensuring long-term reliability and performance. The device is available in a hermetically sealed metal can package, which provides excellent thermal performance and helps protect the internal circuitry from environmental factors.

Technical Specifications

Some of the technical specifications of the LM118H include:

  • Supply Voltage Range: ±5V to ±20V
  • Input Offset Voltage: Typically 2 mV
  • Slew Rate: Typically 50 V/μs
  • Gain Bandwidth Product: 15 MHz

In conclusion, the LM118H operational amplifier from Texas Instruments is a top choice for professionals seeking high-speed, precision, and reliability in their electronic designs. Its wide range of applications and robust performance make it a valuable component in any electronic inventory.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3932 $65.5728
8+ $13.4509 $107.6072
12+ $13.0305 $156.3660
16+ $12.6102 $201.7632
21+ $12.1899 $255.9879
28+ $10.9288 $306.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess