The LF444ACN is a high-performance, quad low power JFET input operational amplifier designed by Texas Instruments. This op-amp integrates four independent JFET input amplifiers into a single 14-pin PDIP package, providing a compact solution for a wide range of applications.
Key Features:
- Low Input Bias and Offset Currents: The JFET input stage ensures low input bias and offset currents, making it ideal for high-impedance sensor amplification and precision applications.
- High Input Impedance: With a high input impedance, the LF444ACN minimizes loading on the input signal source, preserving signal integrity and making it suitable for buffer and pre-amplifier stages.
- Low Power Consumption: Designed for energy-efficient operation, the LF444ACN is perfect for battery-powered devices and applications where power conservation is crucial.
- Wide Supply Voltage Range: The operational amplifier can be powered by a wide supply voltage range, accommodating various design requirements and simplifying power supply design.
- Internal Frequency Compensation: The device features internal frequency compensation, which simplifies the design process by eliminating the need for external components.
Applications:
The LF444ACN is versatile and can be used in numerous applications including:
- Instrumentation amplifiers
- Integrators or active filters
- Photodiode preamplifiers
- Data acquisition systems
- Medical equipment
- Audio processing
- Industrial controls
Technical Specifications:
- Package Type: 14-Pin PDIP
- Number of Channels: 4
- Supply Voltage Range: ±5V to ±18V
- Input Offset Voltage: Typically 3mV
- Input Bias Current: Typically 30pA
- Operating Temperature Range: 0°C to 70°C
The LF444ACN from Texas Instruments represents a blend of reliability, precision, and efficiency, making it an excellent choice for designers looking to optimize their analog circuitry with a dependable quad op-amp solution.