EN
  • EN
  • DE

LF298MX

Part No LF298MX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Sample and Hold 1-CH 20us 14-Pin SOIC T/R / Monolithic Sample-and-Hold Circuits | IC OPAMP SAMPL/HOLD 1CIRC 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Amplifier Type Sample and Hold
Current - Input Bias 5nA
Voltage - Input Offset 1mV
Supply Current 4.5mA
Supply Voltage , Single/Dual (±) ±5V ~ 18V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LF298
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1196088-LF298MX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LF298
Introduction Date May 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LF298MX CAD Model

Description

The LF298MX is a monolithic sample-and-hold circuit provided by the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit (IC) is designed to offer high precision and reliability in capturing and holding an analog signal at a particular moment in time, which is crucial in analog-to-digital conversion processes and various control systems.

Key Features

  • High Accuracy: The LF298MX provides an excellent accuracy level, ensuring that the sampled signal is a true representation of the analog input at the moment of sampling.
  • Low Input Offset Voltage: This product features a low input offset voltage, which minimizes error and improves the overall performance of the sample-and-hold operation.
  • Low Droop Rate: The droop rate of the LF298MX is minimal, which means the held signal's voltage level does not decay rapidly over time, maintaining the integrity of the held sample for a longer duration.
  • Wide Bandwidth: It boasts a wide bandwidth allowing it to accurately sample high-frequency signals without distortion or loss of fidelity.
  • Single or Dual Supply Operation: The LF298MX is versatile in power supply requirements; it can operate with a single supply or dual supplies, making it suitable for various application environments.

Applications

The LF298MX is ideal for use in a range of applications, including:

  • Data Acquisition Systems
  • Analog-to-Digital Converters
  • Signal Processing
  • Industrial Controls
  • Medical Instrumentation

Package and Availability

The LF298MX comes in an SOIC (Small Outline Integrated Circuit) package, which is designed for space-saving and is suitable for surface-mount technology (SMT). This packaging allows for efficient use of PCB (Printed Circuit Board) real estate, making it an ideal choice for compact electronic designs. Check with Texas Instruments or authorized distributors for availability and bulk pricing options.

Overall, the LF298MX from Texas Instruments stands out as a robust and reliable component for any system requiring precise sample-and-hold capabilities to ensure accurate analog-to-digital conversion and signal processing tasks.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1954 $50.4942
56+ $1.8014 $100.8784
86+ $1.7451 $150.0786
119+ $1.6888 $200.9672
154+ $1.6325 $251.4050
205+ $1.4636 $300.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess