EN
  • EN
  • DE

NCP1377BPG

Part No NCP1377BPG
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description PWM Current-Mode Controller for Free-Running Quasi-Resonant Operation
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12.5V
Supply Voltage 7.5 V ~ 18 V
Frequency - Switching Up to 300kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-DIP (0.300", 7.62mm), 7 Leads
Manufacturer Package 7-PDIP
Mounting Style Through Hole
Win Source Part Number 1230041-NCP1377BPG
Manufacturer Homepage www.onsemi.com
Family Name NCP1377B
Introduction Date July 29, 2003
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1377BPG CAD Model

Description

ON Semiconductor NCP1377BPG Product Overview

The NCP1377BPG is a highly integrated PWM controller designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is specifically engineered to deliver efficient and reliable performance for switch-mode power supplies. With a focus on low-power standby and power-efficient operation, the NCP1377BPG is an ideal choice for a range of applications including AC-DC adapters, offline battery chargers, DVD and Blu-ray players, and set-top boxes.

Key Features

  • Quasi-Resonant Operation: The NCP1377BPG operates in a quasi-resonant mode which reduces electromagnetic interference (EMI) and improves overall efficiency by minimizing switching losses.
  • Adjustable Switching Frequency: This device offers an adjustable maximum frequency set by an external resistor, providing design flexibility to meet specific application requirements.
  • Built-in Protection Features: It includes various protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and undervoltage lockout (UVLO), ensuring the safety and longevity of the power supply and connected devices.
  • Frequency Foldback: To enhance efficiency at light loads, the NCP1377BPG features frequency foldback which decreases the switching frequency under low-load conditions.
  • Soft-Start Function: The soft-start function prevents abrupt inrush currents at startup, contributing to the stability and reliability of the power supply.

Applications

  • AC-DC Adapters for Laptops and Mobile Devices
  • Offline Battery Chargers
  • Consumer Electronics (DVD/Blu-ray Players, Set-top Boxes)
  • Standby and Auxiliary Power Supplies

With its robust design and versatile features, the NCP1377BPG from ON Semiconductor stands out as a top-tier PWM controller for low-power applications. Its ability to handle various safety and efficiency requirements makes it a preferred choice for designers looking to create reliable and energy-conscious power solutions.

Package and Availability

The NCP1377BPG is offered in a PDIP-7 package, providing a compact footprint for space-constrained applications. It is available through ON Semiconductor's distribution channels, ensuring easy access for engineers and procurement professionals.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8882 $62.1740
160+ $0.7288 $116.6080
250+ $0.7061 $176.5250
340+ $0.6833 $232.3220
440+ $0.6606 $290.6640
590+ $0.5922 $349.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess