EN
  • EN
  • DE

LTM8047MPY#PBF

Part No LTM8047MPY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC DC/DC UMODULE LDO BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 3.1V
Voltage Input MAX 32V
Voltage - Output 1 2.5 ~ 12 V
Current - Output (Maximum) 440mA
Voltage - Isolation 725V
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 45-BBGA Module
Size 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm)
Manufacturer Package 45-BGA (11.25x9)
Manufacturer Homepage www.linear.com
Win Source Part Number 732226-LTM8047MPY#PBF
Family Name LTM8047
Introduction Date November 03, 2011
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8047MPY#PBF CAD Model

Description

The LTM8047MPY#PBF is a highly versatile and robust micro-module converter from Linear Technology, designed to cater to a wide range of applications requiring efficient power conversion. This innovative product features an isolated flyback converter with a nominal input voltage range of 3.1V to 32V, making it suitable for diverse power supply configurations.

Key Features

  • Wide Input Voltage Range: Capable of operating with input voltages from 3.1V to 32V, the LTM8047MPY#PBF is ideal for applications with varying input power sources.
  • Isolated Output: With an isolated design, it provides an output voltage that is electrically separated from the input, enhancing safety and noise immunity in sensitive applications.
  • Adjustable Output Voltage: The output voltage is adjustable, offering flexibility to meet specific requirements of the application.
  • High Efficiency: Its high-efficiency design ensures minimal power loss during conversion, which is critical for battery-powered and energy-sensitive systems.
  • Compact Design: As a micro-module, the LTM8047MPY#PBF is compact and easy to integrate into space-constrained designs.
  • Temperature Resistant: The device is designed to operate reliably over a wide temperature range, making it suitable for harsh environments.

Applications

The LTM8047MPY#PBF is an excellent choice for a variety of applications, including:

  • Industrial control systems
  • Telecommunications infrastructure
  • Medical equipment
  • Automotive electronics
  • Isolated sensor interfaces

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTM8047MPY#PBF is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the rigors of real-world applications.

With its combination of versatility, efficiency, and durability, the LTM8047MPY#PBF from Linear Technology stands out as a superior choice for designers seeking a reliable isolated power solution.

You May Also Be Interested in

SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5598 $61.1196
4+ $25.0747 $100.2988
7+ $24.2911 $170.0377
9+ $23.5075 $211.5675
12+ $22.7239 $272.6868
15+ $20.3732 $305.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess