The PDIUSBD12PWDH is a versatile USB interface device from NXP Semiconductors, designed to add USB functionality to a wide range of applications. This integrated circuit is particularly suitable for use in embedded systems that require a USB interface, either for USB 1.1 low-speed or full-speed communication.
Key Features
- USB Compliance: The device complies with the Universal Serial Bus Specification Rev 1.1, ensuring compatibility with existing USB systems and devices.
- Data Transfer Rates: It supports both low-speed (1.5 Mbps) and full-speed (12 Mbps) data transfer rates, making it adaptable for various data-intensive applications.
- Parallel Bus Interface: Equipped with a parallel bus interface, the PDIUSBD12PWDH can be easily connected to microcontrollers or processors, facilitating straightforward integration into system designs.
- Integrated PHY: With an integrated Physical Layer (PHY), this device includes all the necessary analog circuitry for USB signaling, reducing the need for external components.
- Flexible Endpoint Configuration: It offers configurable endpoints with built-in control, bulk, interrupt, and isochronous transfer types to cater to various USB transfer requirements.
- Suspend/Resume Logic: The PDIUSBD12PWDH includes suspend/resume logic controlled via software, providing power management capabilities that are essential for modern, energy-efficient designs.
Applications
The PDIUSBD12PWDH is ideal for a broad spectrum of applications, such as:
- PC Peripherals
- Communication Devices
- Data Acquisition Systems
- Industrial Control
- Consumer Electronics
Package and Availability
The device is available in a 28-pin TSSOP package, which is suitable for surface-mount technology (SMT) and fits compactly onto a variety of PCB designs. Its temperature range and robust design make it suitable for both commercial and industrial applications. For detailed information on purchasing and availability, interested parties should contact NXP Semiconductors or authorized distributors.