EN
  • EN
  • DE

LF198WG-QMLV

Part No LF198WG-QMLV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description MONOLITHIC SAMPLE AND HOLD CIRCU / Sample and Hold Amplifier 1 Circuit No 14-CFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Amplifier Type Sample and Hold
Number of Circuits 1
Output Type No
Current - Input Bias 75 nA
Voltage - Input Offset 5 mV
Current - Output / Channel 25 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-CSOIC (0.250", 6.35mm Width)
Supplier Device Package 14-CFP
Standard Package 1
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342325-LF198WG-QMLV
Ultra Librarian 3D Model Ultra Librarian LF198WG-QMLV CAD Model

Description

The LF198WG-QMLV is a high-performance, monolithic sample-and-hold circuit designed by Texas Instruments, renowned for its precision electronic components. This device is tailored to meet the rigorous requirements of complex systems, making it particularly suitable for military and aerospace applications where reliability and accuracy are paramount.

Key Features:

  • High Accuracy: The LF198WG-QMLV is engineered to provide precise sample-and-hold operations, ensuring stable and accurate signal processing in critical applications.
  • Low Aperture Time: With a swift aperture time, this device can capture the input signal with minimal delay, which is essential for high-speed data acquisition and processing.
  • Low Droop Rate: The sample-and-hold circuit maintains the integrity of the held signal over time, exhibiting a low droop rate that ensures the output remains consistent and reliable.
  • Wide Bandwidth: The device offers a broad bandwidth, facilitating the processing of a wide range of frequencies and making it versatile for various signal types.
  • QMLV Certification: This product is QMLV certified, indicating that it has passed stringent quality and reliability standards required for high-reliability space and military applications.

Applications:

The LF198WG-QMLV is ideal for use in a variety of high-stakes settings, including:

  • Aerospace and Avionics Systems
  • Military Hardware and Electronics
  • Precision Instrumentation
  • Communication Systems
  • Data Acquisition Systems

Technical Specifications:

The LF198WG-QMLV operates over a wide temperature range and is packaged in a durable ceramic enclosure, ensuring it can withstand harsh environments. It requires a single power supply for operation and is compatible with various digital logic families due to its logic input threshold levels.

For detailed technical specifications, reference designs, and application notes, please visit the Texas Instruments website or contact their support team for comprehensive guidance on integrating the LF198WG-QMLV into your next project.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess